Vishay Intertechnology, Inc. RES 2.18K OHM 1/4W .1% AXIAL RNC60H2181BSB14

Description
RES 2.18Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.18Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.18K OHM 1/4W .1% AXIAL - RNC60H2181BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.18K OHM 1/4W .1% AXIAL
RNC60H2181BSB14
RES 2.18K OHM 1/4W .1% AXIAL RNC60H2181BSB14
RES 2.18Kohm 1/4W .1% AXIAL

RES 2.18Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2181BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2181BSB14-ND
Through Hole Resistors RNC60H2181BSB14-ND
2.18 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.18 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2181BSB14 RNC60H2181BSB14-ND
Product Name RES 2.18K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details