Vishay Intertechnology, Inc. RES 2.1M OHM 1/4W 1% AXIAL RNC60H2104FMBSL

Description
RES 2.1Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1M OHM 1/4W 1% AXIAL - RNC60H2104FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1M OHM 1/4W 1% AXIAL
RNC60H2104FMBSL
RES 2.1M OHM 1/4W 1% AXIAL RNC60H2104FMBSL
RES 2.1Mohm 1/4W 1% AXIAL

RES 2.1Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2104FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2104FMBSL-ND
Through Hole Resistors RNC60H2104FMBSL-ND
2.1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2104FMBSL RNC60H2104FMBSL-ND
Product Name RES 2.1M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details