Vishay Intertechnology, Inc. RES 2.1K OHM 1/4W .5% AXIAL RNC60H2101DSRSL

Description
RES 2.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/4W .5% AXIAL - RNC60H2101DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/4W .5% AXIAL
RNC60H2101DSRSL
RES 2.1K OHM 1/4W .5% AXIAL RNC60H2101DSRSL
RES 2.1Kohm 1/4W .5% AXIAL

RES 2.1Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2101DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2101DSRSL-ND
Through Hole Resistors RNC60H2101DSRSL-ND
2.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2101DSRSL RNC60H2101DSRSL-ND
Product Name RES 2.1K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details