Vishay Intertechnology, Inc. RES 2.05M OHM 1/4W 1% AXIAL RNC60H2054FMRSL

Description
RES 2.05Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05M OHM 1/4W 1% AXIAL - RNC60H2054FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05M OHM 1/4W 1% AXIAL
RNC60H2054FMRSL
RES 2.05M OHM 1/4W 1% AXIAL RNC60H2054FMRSL
RES 2.05Mohm 1/4W 1% AXIAL

RES 2.05Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2054FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2054FMRSL-ND
Through Hole Resistors RNC60H2054FMRSL-ND
2.05 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.05 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2054FMRSL RNC60H2054FMRSL-ND
Product Name RES 2.05M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.05E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details