Vishay Intertechnology, Inc. RES 205K OHM 1/4W .1% AXIAL RNC60H2053BSBSL

Description
RES 205Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 205Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1/4W .1% AXIAL - RNC60H2053BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/4W .1% AXIAL
RNC60H2053BSBSL
RES 205K OHM 1/4W .1% AXIAL RNC60H2053BSBSL
RES 205Kohm 1/4W .1% AXIAL

RES 205Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2053BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2053BSBSL-ND
Through Hole Resistors RNC60H2053BSBSL-ND
205 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

205 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2053BSBSL RNC60H2053BSBSL-ND
Product Name RES 205K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details