Vishay Intertechnology, Inc. RES 2M OHM 1/4W 1% AXIAL RNC60H2004FRBSL

Description
RES 2Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/4W 1% AXIAL - RNC60H2004FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/4W 1% AXIAL
RNC60H2004FRBSL
RES 2M OHM 1/4W 1% AXIAL RNC60H2004FRBSL
RES 2Mohm 1/4W 1% AXIAL

RES 2Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2004FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2004FRBSL-ND
Through Hole Resistors RNC60H2004FRBSL-ND
2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2004FRBSL RNC60H2004FRBSL-ND
Product Name RES 2M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details