Vishay Intertechnology, Inc. MF,1/4W,20K,1%,50PPM,S/.001%,T/R RNC60H2002FSRE6

Description
MF,1/4W,20K,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/4W,20K,1%,50PPM ,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,20K,1%,50PPM,S/.001%,T/R - RNC60H2002FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,20K,1%,50PPM,S/.001%,T/R
RNC60H2002FSRE6
MF,1/4W,20K,1%,50PPM,S/.001%,T/R RNC60H2002FSRE6
MF,1/4W,20K,1%,50PPM ,S/.001%,T/R

MF,1/4W,20K,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - 541-RNC60H2002FSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H2002FSRE6TR-ND
Through Hole Resistors 541-RNC60H2002FSRE6TR-ND
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RNC60H2002FSRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H2002FSRE6CT-ND
Through Hole Resistors 541-RNC60H2002FSRE6CT-ND
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2002FSRE6 541-RNC60H2002FSRE6TR-ND
Product Name MF,1/4W,20K,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details