Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2001BPRE5

Description
2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60H2001BPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H2001BPRE5TR-ND
Through Hole Resistors 541-RNC60H2001BPRE5TR-ND
2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC60H2001BPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC60H2001BPRE5
Res Metal Film 2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC60H2001BPRE5
Res Metal Film 2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60H2001BPRE5TR-ND RNC60H2001BPRE5
Product Name Through Hole Resistors Res Metal Film 2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details