Vishay Intertechnology, Inc. RES 198K OHM 1/4W .5% AXIAL RNC60H1983DSBSL

Description
RES 198Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 198Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 198K OHM 1/4W .5% AXIAL - RNC60H1983DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 198K OHM 1/4W .5% AXIAL
RNC60H1983DSBSL
RES 198K OHM 1/4W .5% AXIAL RNC60H1983DSBSL
RES 198Kohm 1/4W .5% AXIAL

RES 198Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1983DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1983DSBSL-ND
Through Hole Resistors RNC60H1983DSBSL-ND
198 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

198 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1983DSBSL RNC60H1983DSBSL-ND
Product Name RES 198K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 198000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details