Vishay Intertechnology, Inc. RES 19.8K OHM 1/4W .5% AXIAL RNC60H1982DSBSL

Description
RES 19.8Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 19.8Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.8K OHM 1/4W .5% AXIAL - RNC60H1982DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.8K OHM 1/4W .5% AXIAL
RNC60H1982DSBSL
RES 19.8K OHM 1/4W .5% AXIAL RNC60H1982DSBSL
RES 19.8Kohm 1/4W .5% AXIAL

RES 19.8Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1982DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1982DSBSL-ND
Through Hole Resistors RNC60H1982DSBSL-ND
19.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1982DSBSL RNC60H1982DSBSL-ND
Product Name RES 19.8K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details