Vishay Intertechnology, Inc. RES 196K OHM 1/4W 1% AXIAL RNC60H1963FRRSL

Description
RES 196Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/4W 1% AXIAL - RNC60H1963FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/4W 1% AXIAL
RNC60H1963FRRSL
RES 196K OHM 1/4W 1% AXIAL RNC60H1963FRRSL
RES 196Kohm 1/4W 1% AXIAL

RES 196Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1963FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1963FRRSL-ND
Through Hole Resistors RNC60H1963FRRSL-ND
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1963FRRSL RNC60H1963FRRSL-ND
Product Name RES 196K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details