Vishay Intertechnology, Inc. RES 19.6K OHM 1/4W 1% AXIAL RNC60H1962FSB14

Description
RES 19.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/4W 1% AXIAL - RNC60H1962FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/4W 1% AXIAL
RNC60H1962FSB14
RES 19.6K OHM 1/4W 1% AXIAL RNC60H1962FSB14
RES 19.6Kohm 1/4W 1% AXIAL

RES 19.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1962FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1962FSB14-ND
Through Hole Resistors RNC60H1962FSB14-ND
19.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,19.6Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 26H7180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.6Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
26H7180
Resistor,metal Film,19.6Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 26H7180
Resistor,Metal Film,19.6KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,19.6KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1962FSB14 RNC60H1962FSB14-ND 26H7180
Product Name RES 19.6K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,19.6Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers