Vishay Intertechnology, Inc. RES 196 OHM 1/4W 1% AXIAL RNC60H1960FSBSL

Description
RES 196ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/4W 1% AXIAL - RNC60H1960FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/4W 1% AXIAL
RNC60H1960FSBSL
RES 196 OHM 1/4W 1% AXIAL RNC60H1960FSBSL
RES 196ohm 1/4W 1% AXIAL

RES 196ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1960FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1960FSBSL-ND
Through Hole Resistors RNC60H1960FSBSL-ND
196 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1960FSBSL RNC60H1960FSBSL-ND
Product Name RES 196 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details