Vishay Intertechnology, Inc. RES 191K OHM 1/4W 1% AXIAL RNC60H1913FRBSL

Description
RES 191Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/4W 1% AXIAL - RNC60H1913FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/4W 1% AXIAL
RNC60H1913FRBSL
RES 191K OHM 1/4W 1% AXIAL RNC60H1913FRBSL
RES 191Kohm 1/4W 1% AXIAL

RES 191Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1913FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1913FRBSL-ND
Through Hole Resistors RNC60H1913FRBSL-ND
191 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

191 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1913FRBSL RNC60H1913FRBSL-ND
Product Name RES 191K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers