Res Metal Film 19.1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
19.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 19.1K OHM 1/4W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC60H1912BSRE6 | RNC60H1912BSRE6-ND | RNC60H1912BSRE6 |
| Product Name | Res Metal Film 19.1K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts | 4 watts |