Vishay Precision Group RES 187 OHM 1/4W 1% AXIAL RNC60H1870FSB14

Description
RES 187ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/4W 1% AXIAL - RNC60H1870FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/4W 1% AXIAL
RNC60H1870FSB14
RES 187 OHM 1/4W 1% AXIAL RNC60H1870FSB14
RES 187ohm 1/4W 1% AXIAL

RES 187ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1870FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1870FSB14-ND
Through Hole Resistors RNC60H1870FSB14-ND
187 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,187Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M7360 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,187Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M7360
Resistor,metal Film,187Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M7360
Resistor,Metal Film,187Ohms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,187Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1870FSB14 RNC60H1870FSB14-ND 08M7360
Product Name RES 187 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,187Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details