Vishay Intertechnology, Inc. RES 18.5K OHM 1/4W 1% AXIAL RNC60H1852FSB14

Description
RES 18.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.5K OHM 1/4W 1% AXIAL - RNC60H1852FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.5K OHM 1/4W 1% AXIAL
RNC60H1852FSB14
RES 18.5K OHM 1/4W 1% AXIAL RNC60H1852FSB14
RES 18.5Kohm 1/4W 1% AXIAL

RES 18.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1852FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1852FSB14-ND
Through Hole Resistors RNC60H1852FSB14-ND
18.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1852FSB14 RNC60H1852FSB14-ND
Product Name RES 18.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details