Vishay Intertechnology, Inc. MF,1/4W,1.82K ,1%,50PPM,S/.001%,BULK RNC60H1821FSB14

Description
MF,1/4W,1.82K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,1.82K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,1.82K ,1%,50PPM,S/.001%,BULK - RNC60H1821FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,1.82K ,1%,50PPM,S/.001%,BULK
RNC60H1821FSB14
MF,1/4W,1.82K ,1%,50PPM,S/.001%,BULK RNC60H1821FSB14
MF,1/4W,1.82K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,1.82K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H1821FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1821FSB14-ND
Through Hole Resistors RNC60H1821FSB14-ND
1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1821FSB14 RNC60H1821FSB14-ND
Product Name MF,1/4W,1.82K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers