Vishay Intertechnology, Inc. Res Metal Film 180K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H1803DMB14

Description
Res Metal Film 180K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 180K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 180K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC60H1803DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 180K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC60H1803DMB14
Res Metal Film 180K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H1803DMB14
Res Metal Film 180K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 180K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H1803DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1803DMB14-ND
Through Hole Resistors RNC60H1803DMB14-ND
180 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1803DMB14 RNC60H1803DMB14-ND
Product Name Res Metal Film 180K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers