Vishay Precision Group Through Hole Resistors RNC60H1781BSRE6

Description
1.78 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.78 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1781BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1781BSRE6-ND
Through Hole Resistors RNC60H1781BSRE6-ND
1.78 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.78 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.78K OHM 1/4W .1% AXIAL - RNC60H1781BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/4W .1% AXIAL
RNC60H1781BSRE6
RES 1.78K OHM 1/4W .1% AXIAL RNC60H1781BSRE6
RES 1.78Kohm 1/4W .1% AXIAL

RES 1.78Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1781BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H1781BSRE6
Through Hole Resistors RNC60H1781BSRE6
RES 1.78K OHM 1/4W .1% AXIAL

RES 1.78K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H1781BSRE6-ND RNC60H1781BSRE6 RNC60H1781BSRE6
Product Name Through Hole Resistors RES 1.78K OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details