Vishay Intertechnology, Inc. RES 1.76K OHM 1/4W .5% AXIAL RNC60H1761DSB14

Description
RES 1.76Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.76Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.76K OHM 1/4W .5% AXIAL - RNC60H1761DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.76K OHM 1/4W .5% AXIAL
RNC60H1761DSB14
RES 1.76K OHM 1/4W .5% AXIAL RNC60H1761DSB14
RES 1.76Kohm 1/4W .5% AXIAL

RES 1.76Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1761DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1761DSB14-ND
Through Hole Resistors RNC60H1761DSB14-ND
1.76 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.76 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1761DSB14 RNC60H1761DSB14-ND
Product Name RES 1.76K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1760 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details