Vishay Intertechnology, Inc. RES 1.72K OHM 1/4W .5% AXIAL RNC60H1721DSBSL

Description
RES 1.72Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.72Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.72K OHM 1/4W .5% AXIAL - RNC60H1721DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.72K OHM 1/4W .5% AXIAL
RNC60H1721DSBSL
RES 1.72K OHM 1/4W .5% AXIAL RNC60H1721DSBSL
RES 1.72Kohm 1/4W .5% AXIAL

RES 1.72Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1721DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1721DSBSL-ND
Through Hole Resistors RNC60H1721DSBSL-ND
1.72 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.72 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1721DSBSL RNC60H1721DSBSL-ND
Product Name RES 1.72K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1720 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details