Res Metal Film 16.9 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
16.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 16.9 OHM 1/4W 1% AXIAL
Resistor,Metal Film,16.9Ohms,250WV,
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC60H16R9FSRE6 | RNC60H16R9FSRE6-ND | RNC60H16R9FSRE6 | 08M6999 |
| Product Name | Res Metal Film 16.9 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors | Through Hole Resistors | Resistor,metal Film,16.9Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 4 watts | 0.2500 watts | 4 watts |