Vishay Intertechnology, Inc. RES 169K OHM 1/4W .1% AXIAL RNC60H1693BSBSL

Description
RES 169Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/4W .1% AXIAL - RNC60H1693BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/4W .1% AXIAL
RNC60H1693BSBSL
RES 169K OHM 1/4W .1% AXIAL RNC60H1693BSBSL
RES 169Kohm 1/4W .1% AXIAL

RES 169Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1693BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1693BSBSL-ND
Through Hole Resistors RNC60H1693BSBSL-ND
169 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1693BSBSL RNC60H1693BSBSL-ND
Product Name RES 169K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details