Vishay Intertechnology, Inc. RES 165 OHM 1/4W 1% AXIAL RNC60H1650FSBSL

Description
RES 165ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/4W 1% AXIAL - RNC60H1650FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/4W 1% AXIAL
RNC60H1650FSBSL
RES 165 OHM 1/4W 1% AXIAL RNC60H1650FSBSL
RES 165ohm 1/4W 1% AXIAL

RES 165ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1650FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1650FSBSL-ND
Through Hole Resistors RNC60H1650FSBSL-ND
165 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

165 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1650FSBSL RNC60H1650FSBSL-ND
Product Name RES 165 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details