Vishay Intertechnology, Inc. RES 158 OHM 1/4W 1% AXIAL RNC60H1580FSBSL

Description
RES 158ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 158ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 1/4W 1% AXIAL - RNC60H1580FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/4W 1% AXIAL
RNC60H1580FSBSL
RES 158 OHM 1/4W 1% AXIAL RNC60H1580FSBSL
RES 158ohm 1/4W 1% AXIAL

RES 158ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1580FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1580FSBSL-ND
Through Hole Resistors RNC60H1580FSBSL-ND
158 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

158 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1580FSBSL RNC60H1580FSBSL-ND
Product Name RES 158 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers