Vishay Intertechnology, Inc. RES 156K OHM 1/4W .5% AXIAL RNC60H1563DSRSL

Description
RES 156Kohm 1/4W .5% AXIAL
Request a Quote
Description
RES 156Kohm 1/4W .5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 156K OHM 1/4W .5% AXIAL - RNC60H1563DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 156K OHM 1/4W .5% AXIAL
RNC60H1563DSRSL
RES 156K OHM 1/4W .5% AXIAL RNC60H1563DSRSL
RES 156Kohm 1/4W .5% AXIAL

RES 156Kohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC60H1563DSRSL
Product Name RES 156K OHM 1/4W .5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details