Vishay Intertechnology, Inc. RES 1.56K OHM 1/4W .1% AXIAL RNC60H1561BSRSL

Description
RES 1.56Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.56Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.56K OHM 1/4W .1% AXIAL - RNC60H1561BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.56K OHM 1/4W .1% AXIAL
RNC60H1561BSRSL
RES 1.56K OHM 1/4W .1% AXIAL RNC60H1561BSRSL
RES 1.56Kohm 1/4W .1% AXIAL

RES 1.56Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1561BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1561BSRSL-ND
Through Hole Resistors RNC60H1561BSRSL-ND
1.56 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.56 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1561BSRSL RNC60H1561BSRSL-ND
Product Name RES 1.56K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details