Vishay Intertechnology, Inc. RES 15K OHM 1/4W 1% AXIAL RNC60H1502FMB14

Description
RES 15Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/4W 1% AXIAL - RNC60H1502FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/4W 1% AXIAL
RNC60H1502FMB14
RES 15K OHM 1/4W 1% AXIAL RNC60H1502FMB14
RES 15Kohm 1/4W 1% AXIAL

RES 15Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1502FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1502FMB14-ND
Through Hole Resistors RNC60H1502FMB14-ND
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1502FMB14 RNC60H1502FMB14-ND
Product Name RES 15K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details