Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1502DSB14

Description
15 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1502DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1502DSB14-ND
Through Hole Resistors RNC60H1502DSB14-ND
15 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,15K ,.5%,50PPM,S/.001%,BULK - RNC60H1502DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,15K ,.5%,50PPM,S/.001%,BULK
RNC60H1502DSB14
MF,1/4W,15K ,.5%,50PPM,S/.001%,BULK RNC60H1502DSB14
MF,1/4W,15K ,.5%,50PPM,S/.001%,B ULK

MF,1/4W,15K ,.5%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H1502DSB14-ND RNC60H1502DSB14
Product Name Through Hole Resistors MF,1/4W,15K ,.5%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details