Vishay Intertechnology, Inc. RES 147K OHM 1/4W 1% AXIAL RNC60H1473FSRSL

Description
RES 147Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/4W 1% AXIAL - RNC60H1473FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/4W 1% AXIAL
RNC60H1473FSRSL
RES 147K OHM 1/4W 1% AXIAL RNC60H1473FSRSL
RES 147Kohm 1/4W 1% AXIAL

RES 147Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1473FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1473FSRSL-ND
Through Hole Resistors RNC60H1473FSRSL-ND
147 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1473FSRSL RNC60H1473FSRSL-ND
Product Name RES 147K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details