147 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 147Kohm 1/4W .5% AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC60H1473DSRSL-ND | RNC60H1473DSRSL |
| Product Name | Through Hole Resistors | RES 147K OHM 1/4W .5% AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |