Vishay Intertechnology, Inc. RES 14.5K OHM 1/4W .5% AXIAL RNC60H1452DRRE6

Description
RES 14.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 14.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.5K OHM 1/4W .5% AXIAL - RNC60H1452DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.5K OHM 1/4W .5% AXIAL
RNC60H1452DRRE6
RES 14.5K OHM 1/4W .5% AXIAL RNC60H1452DRRE6
RES 14.5Kohm 1/4W .5% AXIAL

RES 14.5Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1452DRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1452DRRE6-ND
Through Hole Resistors RNC60H1452DRRE6-ND
14.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1452DRRE6 RNC60H1452DRRE6-ND
Product Name RES 14.5K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details