Vishay Precision Group RES 1.45K OHM 1/4W .1% AXIAL RNC60H1451BSRE6

Description
RES 1.45Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.45Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.45K OHM 1/4W .1% AXIAL - RNC60H1451BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.45K OHM 1/4W .1% AXIAL
RNC60H1451BSRE6
RES 1.45K OHM 1/4W .1% AXIAL RNC60H1451BSRE6
RES 1.45Kohm 1/4W .1% AXIAL

RES 1.45Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1451BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1451BSRE6-ND
Through Hole Resistors RNC60H1451BSRE6-ND
1.45 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.45 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H1451BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H1451BSRE6
Through Hole Resistors RNC60H1451BSRE6
RES 1.45K OHM 1/4W .1% AXIAL

RES 1.45K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H1451BSRE6 RNC60H1451BSRE6-ND RNC60H1451BSRE6
Product Name RES 1.45K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers