Vishay Intertechnology, Inc. RES 14.3K OHM 1/4W .5% AXIAL RNC60H1432DRRSL

Description
RES 14.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/4W .5% AXIAL - RNC60H1432DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/4W .5% AXIAL
RNC60H1432DRRSL
RES 14.3K OHM 1/4W .5% AXIAL RNC60H1432DRRSL
RES 14.3Kohm 1/4W .5% AXIAL

RES 14.3Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1432DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1432DRRSL-ND
Through Hole Resistors RNC60H1432DRRSL-ND
14.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1432DRRSL RNC60H1432DRRSL-ND
Product Name RES 14.3K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details