Vishay Intertechnology, Inc. RES 140K OHM 1/4W 1% AXIAL RNC60H1403FSBSL

Description
RES 140Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 140Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/4W 1% AXIAL - RNC60H1403FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/4W 1% AXIAL
RNC60H1403FSBSL
RES 140K OHM 1/4W 1% AXIAL RNC60H1403FSBSL
RES 140Kohm 1/4W 1% AXIAL

RES 140Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1403FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1403FSBSL-ND
Through Hole Resistors RNC60H1403FSBSL-ND
140 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

140 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1403FSBSL RNC60H1403FSBSL-ND
Product Name RES 140K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details