Vishay Intertechnology, Inc. RES 140K OHM 1/4W .1% AXIAL RNC60H1403BSRSL

Description
RES 140Kohm 1/4W .1% AXIAL
Request a Quote
Description
RES 140Kohm 1/4W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/4W .1% AXIAL - RNC60H1403BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/4W .1% AXIAL
RNC60H1403BSRSL
RES 140K OHM 1/4W .1% AXIAL RNC60H1403BSRSL
RES 140Kohm 1/4W .1% AXIAL

RES 140Kohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC60H1403BSRSL
Product Name RES 140K OHM 1/4W .1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details