Vishay Intertechnology, Inc. RES 1.38M OHM 1/4W .5% AXIAL RNC60H1384DSB14

Description
RES 1.38Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.38Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.38M OHM 1/4W .5% AXIAL - RNC60H1384DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.38M OHM 1/4W .5% AXIAL
RNC60H1384DSB14
RES 1.38M OHM 1/4W .5% AXIAL RNC60H1384DSB14
RES 1.38Mohm 1/4W .5% AXIAL

RES 1.38Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1384DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1384DSB14-ND
Through Hole Resistors RNC60H1384DSB14-ND
1.38 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.38 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1384DSB14 RNC60H1384DSB14-ND
Product Name RES 1.38M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.38E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details