Vishay Intertechnology, Inc. RES 1.35K OHM 1/4W .5% AXIAL RNC60H1351DSBSL

Description
RES 1.35Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.35Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.35K OHM 1/4W .5% AXIAL - RNC60H1351DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.35K OHM 1/4W .5% AXIAL
RNC60H1351DSBSL
RES 1.35K OHM 1/4W .5% AXIAL RNC60H1351DSBSL
RES 1.35Kohm 1/4W .5% AXIAL

RES 1.35Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1351DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1351DSBSL-ND
Through Hole Resistors RNC60H1351DSBSL-ND
1.35 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.35 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1351DSBSL RNC60H1351DSBSL-ND
Product Name RES 1.35K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1350 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers