Vishay Intertechnology, Inc. RES 1.35K OHM 1/4W .5% AXIAL RNC60H1351DSB14

Description
RES 1.35Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.35Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.35K OHM 1/4W .5% AXIAL - RNC60H1351DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.35K OHM 1/4W .5% AXIAL
RNC60H1351DSB14
RES 1.35K OHM 1/4W .5% AXIAL RNC60H1351DSB14
RES 1.35Kohm 1/4W .5% AXIAL

RES 1.35Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1351DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1351DSB14-ND
Through Hole Resistors RNC60H1351DSB14-ND
1.35 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.35 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1351DSB14 RNC60H1351DSB14-ND
Product Name RES 1.35K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1350 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details