Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1342DSB14

Description
13.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
13.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1342DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1342DSB14-ND
Through Hole Resistors RNC60H1342DSB14-ND
13.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 13.4K OHM 1/4W .5% AXIAL - RNC60H1342DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.4K OHM 1/4W .5% AXIAL
RNC60H1342DSB14
RES 13.4K OHM 1/4W .5% AXIAL RNC60H1342DSB14
RES 13.4Kohm 1/4W .5% AXIAL

RES 13.4Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1342DSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H1342DSB14
Through Hole Resistors RNC60H1342DSB14
RES 13.4K OHM 1/4W .5% AXIAL

RES 13.4K OHM 1/4W .5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H1342DSB14-ND RNC60H1342DSB14 RNC60H1342DSB14
Product Name Through Hole Resistors RES 13.4K OHM 1/4W .5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers