Vishay Intertechnology, Inc. RES 133 OHM 1/4W .1% AXIAL RNC60H1330BSRSL

Description
RES 133ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/4W .1% AXIAL - RNC60H1330BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/4W .1% AXIAL
RNC60H1330BSRSL
RES 133 OHM 1/4W .1% AXIAL RNC60H1330BSRSL
RES 133ohm 1/4W .1% AXIAL

RES 133ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1330BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1330BSRSL-ND
Through Hole Resistors RNC60H1330BSRSL-ND
133 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

133 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1330BSRSL RNC60H1330BSRSL-ND
Product Name RES 133 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details