Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1303FSB14

Description
130 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
130 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1303FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1303FSB14-ND
Through Hole Resistors RNC60H1303FSB14-ND
130 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,130K ,1%,50PPM,S/.001%,BULK - RNC60H1303FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,130K ,1%,50PPM,S/.001%,BULK
RNC60H1303FSB14
MF,1/4W,130K ,1%,50PPM,S/.001%,BULK RNC60H1303FSB14
MF,1/4W,130K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,130K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,130Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 54H4537 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,130Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
54H4537
Resistor,metal Film,130Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 54H4537
Resistor,Metal Film,130KOhms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,130KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1303FSB14-ND RNC60H1303FSB14 54H4537
Product Name Through Hole Resistors MF,1/4W,130K ,1%,50PPM,S/.001%,BULK Resistor,metal Film,130Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers