Vishay Intertechnology, Inc. RES 124 OHM 1/4W .1% AXIAL RNC60H1240BSRSL

Description
RES 124ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/4W .1% AXIAL - RNC60H1240BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/4W .1% AXIAL
RNC60H1240BSRSL
RES 124 OHM 1/4W .1% AXIAL RNC60H1240BSRSL
RES 124ohm 1/4W .1% AXIAL

RES 124ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1240BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1240BSRSL-ND
Through Hole Resistors RNC60H1240BSRSL-ND
124 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1240BSRSL RNC60H1240BSRSL-ND
Product Name RES 124 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers