Vishay Intertechnology, Inc. RES 1.2K OHM 1/4W .1% AXIAL RNC60H1201BSBSL

Description
RES 1.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/4W .1% AXIAL - RNC60H1201BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/4W .1% AXIAL
RNC60H1201BSBSL
RES 1.2K OHM 1/4W .1% AXIAL RNC60H1201BSBSL
RES 1.2Kohm 1/4W .1% AXIAL

RES 1.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1201BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1201BSBSL-ND
Through Hole Resistors RNC60H1201BSBSL-ND
1.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1201BSBSL RNC60H1201BSBSL-ND
Product Name RES 1.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details