Vishay Precision Group Through Hole Resistors RNC60H1200BSRE6

Description
120 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
120 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1200BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1200BSRE6-ND
Through Hole Resistors RNC60H1200BSRE6-ND
120 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 120 OHM 1/4W .1% AXIAL - RNC60H1200BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/4W .1% AXIAL
RNC60H1200BSRE6
RES 120 OHM 1/4W .1% AXIAL RNC60H1200BSRE6
RES 120ohm 1/4W .1% AXIAL

RES 120ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1200BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H1200BSRE6
Through Hole Resistors RNC60H1200BSRE6
RES 120 OHM 1/4W .1% AXIAL

RES 120 OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H1200BSRE6-ND RNC60H1200BSRE6 RNC60H1200BSRE6
Product Name Through Hole Resistors RES 120 OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers