Res Metal Film 11 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,11Ohms,250WV,1+
RES 11 OHM 1/4W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC60H11R0FRRE6 | RNC60H11R0FRRE6-ND | 08M6122 | RNC60H11R0FRRE6 |
| Product Name | Res Metal Film 11 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | Through Hole Resistors | Resistor,metal Film,11Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 4 watts | 0.2500 watts | 4 watts |