Vishay Intertechnology, Inc. Res Metal Film 11 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC60H11R0FRRE5

Description
Res Metal Film 11 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 11 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC60H11R0FRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC60H11R0FRRE5
Res Metal Film 11 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC60H11R0FRRE5
Res Metal Film 11 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 11 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60H11R0FRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H11R0FRRE5TR-ND
Through Hole Resistors 541-RNC60H11R0FRRE5TR-ND
11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H11R0FRRE5 541-RNC60H11R0FRRE5TR-ND
Product Name Res Metal Film 11 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details