Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1153FSB45

Description
115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60H1153FSB45-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H1153FSB45-ND
Through Hole Resistors 541-RNC60H1153FSB45-ND
115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 115K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60H1153FSB45 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 115K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60H1153FSB45
Res Metal Film 115K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H1153FSB45
Res Metal Film 115K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 115K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60H1153FSB45-ND RNC60H1153FSB45
Product Name Through Hole Resistors Res Metal Film 115K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers