Vishay Intertechnology, Inc. RES 1.15K OHM 1/4W .5% AXIAL RNC60H1151DSBSL

Description
RES 1.15Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/4W .5% AXIAL - RNC60H1151DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/4W .5% AXIAL
RNC60H1151DSBSL
RES 1.15K OHM 1/4W .5% AXIAL RNC60H1151DSBSL
RES 1.15Kohm 1/4W .5% AXIAL

RES 1.15Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1151DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1151DSBSL-ND
Through Hole Resistors RNC60H1151DSBSL-ND
1.15 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.15 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1151DSBSL RNC60H1151DSBSL-ND
Product Name RES 1.15K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details